Stackpole Electronics, Inc. Through Hole Resistors RNMF14FTD13R0

Description
13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF14FTD13R0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF14FTD13R0-ND
Through Hole Resistors RNMF14FTD13R0-ND
13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNMF14FTD13R0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details