Stackpole Electronics, Inc. Through Hole Resistors RNMF12FTD2K67

Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNMF12FTD2K67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNMF12FTD2K67-ND
Through Hole Resistors RNMF12FTD2K67-ND
2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

2.67 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 2.67K Ohms Rohs Compliant Stackpole Electronics - 78AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 2.67K Ohms Rohs Compliant Stackpole Electronics
78AC7564
Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 2.67K Ohms Rohs Compliant Stackpole Electronics 78AC7564
MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 2.67K OHMS ROHS COMPLIANT: YES

MINI METAL FILM RESISTOR 1/2W, 1%, T&R, 100 PPM, 2.67K OHMS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNMF12FTD2K67-ND 78AC7564
Product Name Through Hole Resistors Mini Metal Film Resistor 1/2W, 1%, T&r, 100 Ppm, 2.67K Ohms Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details