Stackpole Electronics, Inc. Through Hole Resistors RNMF12FTD1K50

Description
RES 1.5K OHM 1% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 1.5K OHM 1% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RNMF12FTD1K50CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNMF12FTD1K50CT-ND
Through Hole Resistors 738-RNMF12FTD1K50CT-ND
RES 1.5K OHM 1% 1/2W AXIAL

RES 1.5K OHM 1% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-RNMF12FTD1K50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNMF12FTD1K50TR-ND
Through Hole Resistors 738-RNMF12FTD1K50TR-ND
1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNMF12FTD1K50CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details