RES AUTO, 976 OHM, 0603, 0.1%, 2
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNHT0603BTE976RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 976 ohms |