Stackpole Electronics, Inc. Through Hole Resistors - RNF1FTD220K RNF1FTD220K

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892096-RNF1FTD220K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1 T1 220K 1% R, RN1T1220K1%R, RN1T1220K1%R-ND, RN1T1220KFR, RN1T1220KFR-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892096-RNF1FTD220K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1 T1 220K 1% R, RN1T1220K1%R, RN1T1220K1%R-ND, RN1T1220KFR, RN1T1220KFR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNF1FTD220K
892096-RNF1FTD220K
Through Hole Resistors - RNF1FTD220K 892096-RNF1FTD220K
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 892096-RNF1FTD220K Series: RNF Operating Temperature Range: -55°C ~ 155°C Features: 220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: RN 1 T1 220K 1% R, RN1T1220K1%R, RN1T1220K1%R-ND, RN1T1220KFR, RN1T1220KFR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 892096-RNF1FTD220K
Series: RNF
Operating Temperature Range: -55°C ~ 155°C
Features: 220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: RN 1 T1 220K 1% R, RN1T1220K1%R, RN1T1220K1%R-ND, RN1T1220KFR, RN1T1220KFR-ND

Buy Now Datasheet
Through Hole Resistors - RNF1FTD220K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF1FTD220K-ND
Through Hole Resistors RNF1FTD220K-ND
220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

220 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 892096-RNF1FTD220K RNF1FTD220K-ND
Product Name Through Hole Resistors - RNF1FTD220K Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers