Stackpole Electronics, Inc. Through Hole Resistors RNF18FTD3K48

Description
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF18FTD3K48-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF18FTD3K48-ND
Through Hole Resistors RNF18FTD3K48-ND
3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNF18FTD3K48-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details