Stackpole Electronics, Inc. Through Hole Resistors - RNF14FAD143K RNF14FAD143K

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 767040-RNF14FAD143K Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 143k Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERL07143K00FKEA500; ERL07143K00FKEK500; GC55-143KFI; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 767040-RNF14FAD143K Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 143k Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERL07143K00FKEA500; ERL07143K00FKEK500; GC55-143KFI; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RNF14FAD143K
767040-RNF14FAD143K
Through Hole Resistors - RNF14FAD143K 767040-RNF14FAD143K
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 767040-RNF14FAD143K Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 143k Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERL07143K00FKEA500; ERL07143K00FKEK500; GC55-143KFI; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 767040-RNF14FAD143K
Series: RNF
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Safety
Package: Axial
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 143k
Composition: Metal Film
Number of Terminations: 2
Family Name: RNF
Categories: Resistors
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERL07143K00FKEA500; ERL07143K00FKEK500; GC55-143KFI;
Introduction Date: September 21, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - RNF14FAD143K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14FAD143K-ND
Through Hole Resistors RNF14FAD143K-ND
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 767040-RNF14FAD143K RNF14FAD143K-ND
Product Name Through Hole Resistors - RNF14FAD143K Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 143000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details