Stackpole Electronics, Inc. Through Hole Resistors RNF14BBE215R

Description
RES 215 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 215 OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-RNF14BBE215R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-RNF14BBE215R-ND
Through Hole Resistors 738-RNF14BBE215R-ND
RES 215 OHM 0.1% 1/4W AXIAL

RES 215 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - RNF14BBE215R - 1161308-RNF14BBE215R - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - RNF14BBE215R
1161308-RNF14BBE215R
Through Hole Resistors - RNF14BBE215R 1161308-RNF14BBE215R
Manufacturer: Stackpole Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161308-RNF14BBE215R Packaging: Bulk Tolerance: 0.1 % Resistance: 215 Ω Power Rating: 250 mW Categories: Through Hole Resistors Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Axial, Through Hole RoHS: Non-Compliant

Manufacturer: Stackpole Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161308-RNF14BBE215R
Packaging: Bulk
Tolerance: 0.1 %
Resistance: 215 Ω
Power Rating: 250 mW
Categories: Through Hole Resistors
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Axial, Through Hole
RoHS: Non-Compliant

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 738-RNF14BBE215R-ND 1161308-RNF14BBE215R
Product Name Through Hole Resistors Through Hole Resistors - RNF14BBE215R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details