Stackpole Electronics, Inc. Through Hole Resistors RNF14BAE234R

Description
234 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
234 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF14BAE234R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF14BAE234R-ND
Through Hole Resistors RNF14BAE234R-ND
234 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

234 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RNF14BAE234R
766475-RNF14BAE234R
Through Hole Resistors - RNF14BAE234R 766475-RNF14BAE234R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 766475-RNF14BAE234R Series: RNF Packaging: Tape in Box Operating Temperature Range: -55°C ~ 155°C Features: Flame Retardant Coating, Safety Package: Axial Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 234 Composition: Metal Film Number of Terminations: 2 Family Name: RNF Categories: Resistors Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): ERNSBRB2340; MF25T100234R±0.1%; MF25TC50234R±0.1%; Introduction Date: September 21, 2010 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 766475-RNF14BAE234R
Series: RNF
Packaging: Tape in Box
Operating Temperature Range: -55°C ~ 155°C
Features: Flame Retardant Coating, Safety
Package: Axial
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 234
Composition: Metal Film
Number of Terminations: 2
Family Name: RNF
Categories: Resistors
Dimension: 0.093" Dia x 0.250" L (2.35mm x 6.35mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): ERNSBRB2340; MF25T100234R±0.1%; MF25TC50234R±0.1%;
Introduction Date: September 21, 2010
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number RNF14BAE234R-ND 766475-RNF14BAE234R
Product Name Through Hole Resistors Through Hole Resistors - RNF14BAE234R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 234 ohms 234 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details