Stackpole Electronics, Inc. 2W Resistor RNF12JAD180K

Description
RES 180K OHM 5% 1/2W AXIAL Product overview: RNF12JAD180K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF12JAD180K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 180K OHM 5% 1/2W AXIAL Product overview: RNF12JAD180K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF12JAD180K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-RNF12JAD180K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-RNF12JAD180K
2W Resistor 53-RNF12JAD180K
RES 180K OHM 5% 1/2W AXIAL Product overview: RNF12JAD180K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF12JAD180K can be used for catalog matching and distributor lookup.

RES 180K OHM 5% 1/2W AXIAL Product overview: RNF12JAD180K from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNF12JAD180K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RNF12JAD180K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF12JAD180K-ND
Through Hole Resistors RNF12JAD180K-ND
180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

180 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1225532-RNF12JAD180K
Resistors - Through Hole Resistors 1225532-RNF12JAD180K
Win Source Part Number: 1225532-RNF12JAD180K Category: Resistors>Through Hole Resistors Series: RNF Features: Flame Retardant Coating, Safety Package: Tape & Box (TB) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 180 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1225532-RNF12JAD180K
Category: Resistors>Through Hole Resistors
Series: RNF
Features: Flame Retardant Coating, Safety
Package: Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 180 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.108" Dia x 0.344" L (2.75mm x 8.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-RNF12JAD180K RNF12JAD180K-ND 1225532-RNF12JAD180K
Product Name 2W Resistor Through Hole Resistors Resistors - Through Hole Resistors
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 180000 ohms 180000 ohms
Operating DC Voltage 350 volts
Operating AC Voltage 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers