Stackpole Electronics, Inc. Through Hole Resistors RNF12FTD3K24

Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNF12FTD3K24-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNF12FTD3K24-ND
Through Hole Resistors RNF12FTD3K24-ND
3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

3.24 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor Standard 0.5, 1%, T&r, +/100 Ppm, 3.24K Ohmic Value Rohs Compliant Stackpole Electronics - 78AC8307 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor Standard 0.5, 1%, T&r, +/100 Ppm, 3.24K Ohmic Value Rohs Compliant Stackpole Electronics
78AC8307
Metal Film Resistor Standard 0.5, 1%, T&r, +/100 Ppm, 3.24K Ohmic Value Rohs Compliant Stackpole Electronics 78AC8307
METAL FILM RESISTOR - STANDARD 0.5, 1%, T&R, +/- 100 PPM, 3.24K OHMIC VALUE ROHS COMPLIANT: YES

METAL FILM RESISTOR - STANDARD 0.5, 1%, T&R, +/- 100 PPM, 3.24K OHMIC VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RNF12FTD3K24-ND 78AC8307
Product Name Through Hole Resistors Metal Film Resistor Standard 0.5, 1%, T&r, +/100 Ppm, 3.24K Ohmic Value Rohs Compliant Stackpole Electronics
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers