STACKPOLE ELECTRONICS, INC.
RNF12FBC51R0 -- THROUGH HOLE RESISTORS
Stackpole Electronics, Inc.
Through Hole Resistors
RNF12FBC51R0
Description
RES 51 OHM 1% 1/2W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 51 OHM 1% 1/2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
738-RNF12FBC51R0-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
51 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124 ohms
View Details
2 suppliers
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details