Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS2512BTC4R70

Description
4.7 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
4.7 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS2512BTC4R70-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS2512BTC4R70-ND
Chip Resistor - Surface Mount RNCS2512BTC4R70-ND
4.7 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

4.7 Ohms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCS2512BTC4R70-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details