Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE2K80

Description
2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE2K80 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 2.8K ohms with a tolerance of 0.1%, and a power rating of 0.125W at 70°C. The resistor has an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for environments where temperature variations are a concern. This component is specifically manufactured to be moisture resistant, with test-proven immunity to humidity and moisture corrosion, outperforming conventional Nichrome resistors. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The RNCS1206BKE2K80 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable, high-performance resistor for moisture-sensitive applications may find this product a suitable choice.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE2K80 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 2.8K ohms with a tolerance of 0.1%, and a power rating of 0.125W at 70°C. The resistor has an absolute temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for environments where temperature variations are a concern. This component is specifically manufactured to be moisture resistant, with test-proven immunity to humidity and moisture corrosion, outperforming conventional Nichrome resistors. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The RNCS1206BKE2K80 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable, high-performance resistor for moisture-sensitive applications may find this product a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE2K80-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE2K80-ND
Chip Resistor - Surface Mount RNCS1206BKE2K80-ND
2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE2K80
Chip Resistor - Surface Mount RNCS1206BKE2K80
RES 2.8K OHM 0.1% 1/8W 1206

RES 2.8K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE2K80-ND RNCS1206BKE2K80
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers