The RNCS1206BKE2K71 is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 2.71 kΩ with a tolerance of 0.1% and a power rating of 0.125 W at 70°C. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ±15 ppm/°C, making it suitable for applications requiring high accuracy. This component is particularly effective in moisture-sensitive environments due to its special passivation, which provides immunity to humidity and moisture corrosion. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Additionally, the RNCS1206BKE2K71 is AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is also a viable alternative to more expensive Tantalum Nitride resistors, offering similar performance at a potentially lower cost.
2.71 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 2.71K OHM 0.1% 1/8W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCS1206BKE2K71-ND | RNCS1206BKE2K71 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |