Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCS1206BKE110K

Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Description
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCS1206BKE110K is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 110 kΩ with a tolerance of 0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.125 W at 70°C and operates within a temperature range of -55°C to +155°C. This component is characterized by its low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is noted for its moisture sensitivity and corrosion resistance, outperforming conventional Nichrome resistors in humidity tests. This makes it an ideal choice for applications in harsh environments. Engineers looking for a reliable, high-performance resistor for moisture-sensitive applications may find the RNCS1206BKE110K a suitable option.

Datasheet Summary
Powered by GS/AI

The RNCS1206BKE110K is a surface mount chip resistor from Lingto Electronic Limited, designed for high precision and stability in various applications. It features a resistance value of 110 kΩ with a tolerance of 0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 0.125 W at 70°C and operates within a temperature range of -55°C to +155°C. This component is characterized by its low temperature coefficient of resistance (TCR) of ±15 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is also compliant with RoHS and REACH regulations, indicating it is free from hazardous substances. The RNCS series is noted for its moisture sensitivity and corrosion resistance, outperforming conventional Nichrome resistors in humidity tests. This makes it an ideal choice for applications in harsh environments. Engineers looking for a reliable, high-performance resistor for moisture-sensitive applications may find the RNCS1206BKE110K a suitable option.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCS1206BKE110K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCS1206BKE110K-ND
Chip Resistor - Surface Mount RNCS1206BKE110K-ND
110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

110 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Anti-Corrosive, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCS1206BKE110K
Chip Resistor - Surface Mount RNCS1206BKE110K
RES 110K OHM 0.1% 1/8W 1206

RES 110K OHM 0.1% 1/8W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCS1206BKE110K-ND RNCS1206BKE110K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers