Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP1206FTD2K70

Description
RES 2.7K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCP1206FTD2K70CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD2K70CT-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD2K70CT-ND
RES 2.7K OHM 1% 1/2W 1206

RES 2.7K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP1206FTD2K70DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD2K70DKR-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD2K70DKR-ND
RES 2.7K OHM 1% 1/2W 1206

RES 2.7K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP1206FTD2K70TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD2K70TR-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD2K70TR-ND
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCP1206FTD2K70CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details