Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP1206FTD12K4

Description
12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCP1206FTD12K4DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD12K4DKR-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD12K4DKR-ND
12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP1206FTD12K4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD12K4TR-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD12K4TR-ND
12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP1206FTD12K4CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP1206FTD12K4CT-ND
Chip Resistor - Surface Mount 738-RNCP1206FTD12K4CT-ND
12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

12.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RNCP1206FTD12K4 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RNCP1206FTD12K4
Resistors - Chip Resistor - Surface Mount RNCP1206FTD12K4
RES 12.4K OHM 1% 1/2W 1206

RES 12.4K OHM 1% 1/2W 1206

Supplier's Site
Chip Resistor - Surface Mount - RNCP1206FTD12K4 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP1206FTD12K4
Chip Resistor - Surface Mount RNCP1206FTD12K4
RES 12.4K OHM 1% 1/2W 1206

RES 12.4K OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 738-RNCP1206FTD12K4DKR-ND RNCP1206FTD12K4 RNCP1206FTD12K4
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details