Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP0805FTD12K1

Description
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP0805FTD12K1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD12K1DKR-ND
Chip Resistor - Surface Mount RNCP0805FTD12K1DKR-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD12K1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD12K1TR-ND
Chip Resistor - Surface Mount RNCP0805FTD12K1TR-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0805FTD12K1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0805FTD12K1CT-ND
Chip Resistor - Surface Mount RNCP0805FTD12K1CT-ND
12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

12.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RNCP0805FTD12K1
1106464-RNCP0805FTD12K1
Chip Resistor - Surface Mount - RNCP0805FTD12K1 1106464-RNCP0805FTD12K1
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 1106464-RNCP0805FTD1 2K1 Packaging: Reel - TR Features: Anti-Sulfur, Moisture Resistant Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 12.1k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 1106464-RNCP0805FTD12K1
Packaging: Reel - TR
Features: Anti-Sulfur, Moisture Resistant
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 12.1k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RNCP0805FTD12K1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RNCP0805FTD12K1
Resistors - Chip Resistor - Surface Mount RNCP0805FTD12K1
RES 12.1K OHM 1% 1/4W 0805

RES 12.1K OHM 1% 1/4W 0805

Supplier's Site
RES SMD 12.1K OHM 1% 1/4W 0805 - 762-RNCP0805FTD12K1 - Utmel Electronic Limited
Hong Kong, China
RES SMD 12.1K OHM 1% 1/4W 0805
762-RNCP0805FTD12K1
RES SMD 12.1K OHM 1% 1/4W 0805 762-RNCP0805FTD12K1
RES SMD 12.1K OHM 1% 1/4W 0805

RES SMD 12.1K OHM 1% 1/4W 0805

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RNCP0805FTD12K1DKR-ND 1106464-RNCP0805FTD12K1 RNCP0805FTD12K1 762-RNCP0805FTD12K1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RNCP0805FTD12K1 Resistors - Chip Resistor - Surface Mount RES SMD 12.1K OHM 1% 1/4W 0805
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567749P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details