Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP0402FTD6K49

Description
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP0402FTD6K49-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0402FTD6K49-ND
Chip Resistor - Surface Mount RNCP0402FTD6K49-ND
6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

6.49 kOhms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0402FTD6K49DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0402FTD6K49DKR-ND
Chip Resistor - Surface Mount 738-RNCP0402FTD6K49DKR-ND
RES 6.49K OHM 1% 1/10W 0402

RES 6.49K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0402FTD6K49CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0402FTD6K49CT-ND
Chip Resistor - Surface Mount 738-RNCP0402FTD6K49CT-ND
RES 6.49K OHM 1% 1/10W 0402

RES 6.49K OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCP0402FTD6K49 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCP0402FTD6K49
Chip Resistor - Surface Mount RNCP0402FTD6K49
RES 6.49K OHM 1% 1/10W 0402

RES 6.49K OHM 1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RNCP0402FTD6K49-ND RNCP0402FTD6K49
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers