Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512TKY120R

Description
120 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
120 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512TKY120R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512TKY120R-ND
Chip Resistor - Surface Mount RNCF2512TKY120R-ND
120 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

120 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF2512TKY120RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF2512TKY120RDKR-ND
Chip Resistor - Surface Mount 738-RNCF2512TKY120RDKR-ND
RES SMD 120 OHM 0.01% 1/2W 2512

RES SMD 120 OHM 0.01% 1/2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF2512TKY120RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF2512TKY120RCT-ND
Chip Resistor - Surface Mount 738-RNCF2512TKY120RCT-ND
RES SMD 120 OHM 0.01% 1/2W 2512

RES SMD 120 OHM 0.01% 1/2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512TKY120R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512TKY120R
Chip Resistor - Surface Mount RNCF2512TKY120R
RES 120 OHM 0.01% 1/2W 2512

RES 120 OHM 0.01% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RNCF2512TKY120R-ND RNCF2512TKY120R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details