Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE86K6

Description
86.6 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
86.6 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE86K6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE86K6-ND
Chip Resistor - Surface Mount RNCF2512DTE86K6-ND
86.6 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

86.6 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE86K6 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE86K6
Chip Resistor - Surface Mount RNCF2512DTE86K6
RES 86.6K OHM 0.5% 1/2W 2512

RES 86.6K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE86K6-ND RNCF2512DTE86K6
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details