Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE39R0

Description
39 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
39 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE39R0 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 39 ohms with a tolerance of 0.5%, making it suitable for applications requiring accurate resistance measurements. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is ±5 ppm/°C, indicating minimal resistance change with temperature variations. This resistor is part of the RNCF series, known for its precision and reliability in electronic circuits.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE39R0 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 39 ohms with a tolerance of 0.5%, making it suitable for applications requiring accurate resistance measurements. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is ±5 ppm/°C, indicating minimal resistance change with temperature variations. This resistor is part of the RNCF series, known for its precision and reliability in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE39R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE39R0-ND
Chip Resistor - Surface Mount RNCF2512DTE39R0-ND
39 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

39 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE39R0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE39R0
Chip Resistor - Surface Mount RNCF2512DTE39R0
RES 39 OHM 0.5% 1W 2512

RES 39 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE39R0-ND RNCF2512DTE39R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details