The RNCF2512DTE392R is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 392 ohms with a tolerance of 0.5%. The resistor is rated for a power dissipation of 3/4 watt at 70°C and has a maximum working voltage of 200V. It offers a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking precision and reliability in their electronic designs.
392 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 392 OHM 0.5% 3/4W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTE392R-ND | RNCF2512DTE392R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 392 ohms | 392 ohms |