Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE2K26

Description
2.26 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.26 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE2K26 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 2.26K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with an overload voltage of 400V. It offers a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high-precision components for their electronic projects.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE2K26 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 2.26K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with an overload voltage of 400V. It offers a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high-precision components for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE2K26-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE2K26-ND
Chip Resistor - Surface Mount RNCF2512DTE2K26-ND
2.26 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

2.26 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE2K26 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE2K26
Chip Resistor - Surface Mount RNCF2512DTE2K26
RES 2.26K OHM 0.5% 1/2W 2512

RES 2.26K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE2K26-ND RNCF2512DTE2K26
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details