Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE232K

Description
232 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
232 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE232K is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 232 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating high stability over temperature variations. This resistor is suitable for applications requiring high precision and reliability, making it a viable choice for engineers looking for a dependable component in their designs.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE232K is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 232 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating high stability over temperature variations. This resistor is suitable for applications requiring high precision and reliability, making it a viable choice for engineers looking for a dependable component in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE232K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE232K-ND
Chip Resistor - Surface Mount RNCF2512DTE232K-ND
232 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

232 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE232K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE232K
Chip Resistor - Surface Mount RNCF2512DTE232K
RES 232K OHM 0.5% 1/2W 2512

RES 232K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE232K-ND RNCF2512DTE232K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers