Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE1R18

Description
1.18 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.18 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE1R18 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 1.18 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts, with an overload voltage of 400 volts. It offers a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high-precision components in their electronic designs.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE1R18 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 1.18 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts, with an overload voltage of 400 volts. It offers a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high-precision components in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE1R18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE1R18-ND
Chip Resistor - Surface Mount RNCF2512DTE1R18-ND
1.18 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

1.18 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE1R18 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE1R18
Chip Resistor - Surface Mount RNCF2512DTE1R18
RES 1.18 OHM 0.5% 1W 2512

RES 1.18 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE1R18-ND RNCF2512DTE1R18
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms 1.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details