The RNCF2512DTC9R53 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 9.53 ohms with a tolerance of 0.5%, making it suitable for precision circuits. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, indicating minimal drift with temperature changes. This component is ideal for engineers looking for reliable performance in demanding applications.
9.53 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 9.53 OHM 0.5% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC9R53-ND | RNCF2512DTC9R53 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 9.53 ohms | 9.53 ohms |