Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC221K

Description
221 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
221 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC221K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 221 kΩ with a tolerance of ±0.5%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 0.5 W at 70°C and can handle a maximum working voltage of 200 V. This component is RoHS and REACH compliant, ensuring it meets environmental regulations. The RNCF series is also AEC-Q200 compliant, making it suitable for automotive applications. The resistor is available in a 2512 package size, which is commonly used in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC221K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 221 kΩ with a tolerance of ±0.5%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 0.5 W at 70°C and can handle a maximum working voltage of 200 V. This component is RoHS and REACH compliant, ensuring it meets environmental regulations. The RNCF series is also AEC-Q200 compliant, making it suitable for automotive applications. The resistor is available in a 2512 package size, which is commonly used in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC221K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC221K-ND
Chip Resistor - Surface Mount RNCF2512DTC221K-ND
221 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

221 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC221K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC221K
Chip Resistor - Surface Mount RNCF2512DTC221K
RES 221K OHM 0.5% 1/2W 2512

RES 221K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC221K-ND RNCF2512DTC221K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details