Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC21K5

Description
RES 21.5K OHM 0.5% 1/2W 2512
Description
RES 21.5K OHM 0.5% 1/2W 2512
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC21K5 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 21.5K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and a maximum working voltage of 200V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is part of the RNCF series, which is known for its precision tolerances and wide resistance range, making it a reliable choice for various electronic designs.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC21K5 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 21.5K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and a maximum working voltage of 200V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is part of the RNCF series, which is known for its precision tolerances and wide resistance range, making it a reliable choice for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC21K5 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC21K5
Chip Resistor - Surface Mount RNCF2512DTC21K5
RES 21.5K OHM 0.5% 1/2W 2512

RES 21.5K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RNCF2512DTC21K5
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers