Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512BKE1K50

Description
1.5 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
1.5 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512BKE1K50-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512BKE1K50-ND
Chip Resistor - Surface Mount RNCF2512BKE1K50-ND
1.5 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

1.5 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCF2512BKE1K50-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details