Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2010BTC3K16

Description
3.16 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
3.16 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2010BTC3K16 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.16 kΩ with a tolerance of ±0.1%. It has a power rating of 0.33 W at 70°C and a maximum working voltage of 200 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in a compact 2010 size, making it ideal for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The RNCF2010BTC3K16 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 3.16 kΩ with a tolerance of ±0.1%. It has a power rating of 0.33 W at 70°C and a maximum working voltage of 200 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in a compact 2010 size, making it ideal for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2010BTC3K16-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2010BTC3K16-ND
Chip Resistor - Surface Mount RNCF2010BTC3K16-ND
3.16 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

3.16 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2010BTC3K16 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2010BTC3K16
Chip Resistor - Surface Mount RNCF2010BTC3K16
RES 3.16K OHM 0.1% 1/3W 2010

RES 3.16K OHM 0.1% 1/3W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2010BTC3K16-ND RNCF2010BTC3K16
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details