Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC63R4

Description
63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC63R4 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 63.4 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high precision. The resistor is designed for surface mounting and is part of the RNCF series, which is known for its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC63R4 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 63.4 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high precision. The resistor is designed for surface mounting and is part of the RNCF series, which is known for its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC63R4-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC63R4-ND
Chip Resistor - Surface Mount RNCF1210BTC63R4-ND
63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

63.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC63R4 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC63R4
Chip Resistor - Surface Mount RNCF1210BTC63R4
RES 63.4 OHM 0.1% 1/3W 1210

RES 63.4 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC63R4-ND RNCF1210BTC63R4
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 63.4 ohms 63.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details