The RNCF1210BTC2K00 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 2 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The component is RoHS and REACH compliant, lead-free, and halogen-free, aligning with modern environmental standards. Its compact 1210 package size allows for efficient use in space-constrained designs. This resistor is AEC-Q200 compliant, indicating its reliability for automotive applications.
2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 2K OHM 0.1% 1/3W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC2K00-ND | RNCF1210BTC2K00 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |