Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206TKY10K0

Description
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206TKY10K0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY10K0CT-ND
Chip Resistor - Surface Mount RNCF1206TKY10K0CT-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY10K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY10K0TR-ND
Chip Resistor - Surface Mount RNCF1206TKY10K0TR-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY10K0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY10K0DKR-ND
Chip Resistor - Surface Mount RNCF1206TKY10K0DKR-ND
10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

10 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1326476-RNCF1206TKY10K0 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326476-RNCF1206TKY10K0
Resistors - Chip Resistor - Surface Mount 1326476-RNCF1206TKY10K0
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326476-RNCF1206TKY1 0K0 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: -RNCF1206TKY10K0TR,R NCF32TA10KTICT,RNC32 TA10KTI,RNC32TA10KTI -ND,RNCF32TA10KTICT- ND,RNCF32TA10KTITR-N D,RNCF 32 TA 10K 0.01% I,-RNCF32TA10KTITR,R NCF1206TKY10K0TR,RNC F32TA10KTITR,RNCF120 6TKY10K0INACTIVATE,R NC32TA10K0.01%I-ND,- RNCF32TA10KTICT,RNC3 2TA10K0.01%I,RNCF120 6TKY10K0DKR,RNC 32 TA 10K 0.01% I,-RNCF1206TKY10K0CT ,RNCF1206TKY10K0-ND, RNCF1206TKY10K0CT Base Product Number: RNCF1206T RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326476-RNCF1206TKY10K0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±5ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: -RNCF1206TKY10K0TR,RNCF32TA10KTICT,RNC32TA10KTI,RNC32TA10KTI-ND,RNCF32TA10KTICT-ND,RNCF32TA10KTITR-ND,RNCF 32 TA 10K 0.01% I,-RNCF32TA10KTITR,RNCF1206TKY10K0TR,RNCF32TA10KTITR,RNCF1206TKY10K0INACTIVATE,RNC32TA10K0.01%I-ND,-RNCF32TA10KTICT,RNC32TA10K0.01%I,RNCF1206TKY10K0DKR,RNC 32 TA 10K 0.01% I,-RNCF1206TKY10K0CT,RNCF1206TKY10K0-ND,RNCF1206TKY10K0CT
Base Product Number: RNCF1206T
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W Resistor - 52-RNCF1206TKY10K0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RNCF1206TKY10K0
SMD 4W Resistor 52-RNCF1206TKY10K0
RES SMD 10K OHM 0.01% 1/4W 1206 Product overview: RNCF1206TKY10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF1206TKY10K0 can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.01% 1/4W 1206 Product overview: RNCF1206TKY10K0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF1206TKY10K0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY10K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206TKY10K0
Chip Resistor - Surface Mount RNCF1206TKY10K0
RES 10K OHM 0.01% 1/4W 1206

RES 10K OHM 0.01% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RNCF1206TKY10K0CT-ND 1326476-RNCF1206TKY10K0 52-RNCF1206TKY10K0 RNCF1206TKY10K0
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 (3216 Metric)
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567843P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details