The RNCF1206BKE5R76 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 5.76 ohms with a tolerance of 0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal resistance change with temperature variations. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. The compact 1206 package size allows for efficient use in space-constrained designs.
5.76 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 5.76 OHM 0.1% 1/4W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE5R76-ND | RNCF1206BKE5R76 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5.76 ohms | 5.76 ohms |