Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE54K9

Description
RES 54.9K OHM 0.1% 1/3W 1206
Description
RES 54.9K OHM 0.1% 1/3W 1206
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE54K9 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 54.9 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 0.125 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions are consistent with the 1206 package size, facilitating integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE54K9 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 54.9 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 0.125 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions are consistent with the 1206 package size, facilitating integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE54K9
Chip Resistor - Surface Mount RNCF1206BKE54K9
RES 54.9K OHM 0.1% 1/3W 1206

RES 54.9K OHM 0.1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RNCF1206BKE54K9
Product Name Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers