The RNCF1206BKE2K94 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 2.94 kΩ with a tolerance of ±0.1%. The resistor is designed to operate at a power rating of 1/3W at 70°C, with a maximum working voltage of 150V. It has a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability and accuracy in various applications. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high precision and reliability in their electronic designs.
2.94 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 2.94K OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE2K94-ND | RNCF1206BKE2K94 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |