Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE2K05

Description
2.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE2K05 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 2.05 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 1/3 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, which is widely used in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE2K05 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 2.05 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 1/3 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions of the resistor are consistent with the 1206 package size, which is widely used in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206BKE2K05-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206BKE2K05-ND
Chip Resistor - Surface Mount RNCF1206BKE2K05-ND
2.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

2.05 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE2K05
Chip Resistor - Surface Mount RNCF1206BKE2K05
RES 2.05K OHM 0.1% 1/3W 1206

RES 2.05K OHM 0.1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1206BKE2K05-ND RNCF1206BKE2K05
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details