Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE280R

Description
280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE280R is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 280 ohms with a tolerance of 0.1%. It is designed for applications requiring high accuracy, with precision tolerances available down to ±0.01% and a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is RoHS and REACH compliant, ensuring it meets environmental regulations. It is also AEC-Q200 compliant, making it suitable for automotive applications. The maximum power rating is 0.25 watts at 70°C, with a maximum working voltage of 150 volts. The device is available in a 1206 package size, which is commonly used in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE280R is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 280 ohms with a tolerance of 0.1%. It is designed for applications requiring high accuracy, with precision tolerances available down to ±0.01% and a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is RoHS and REACH compliant, ensuring it meets environmental regulations. It is also AEC-Q200 compliant, making it suitable for automotive applications. The maximum power rating is 0.25 watts at 70°C, with a maximum working voltage of 150 volts. The device is available in a 1206 package size, which is commonly used in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206BKE280R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206BKE280R-ND
Chip Resistor - Surface Mount RNCF1206BKE280R-ND
280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

280 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE280R
Chip Resistor - Surface Mount RNCF1206BKE280R
RES 280 OHM 0.1% 1/3W 1206

RES 280 OHM 0.1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1206BKE280R-ND RNCF1206BKE280R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details