Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE26R7

Description
26.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
26.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE26R7 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a nominal resistance of 26.7 ohms with a tolerance of 0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 1/3 watt at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, indicating minimal resistance change with temperature variations. This component is AEC-Q200 compliant, making it suitable for automotive applications. The RNCF1206BKE26R7 is ideal for engineers seeking reliable and precise resistive components for their electronic designs.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE26R7 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a nominal resistance of 26.7 ohms with a tolerance of 0.1%, making it suitable for high-accuracy circuits. The resistor has a power rating of 1/3 watt at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, indicating minimal resistance change with temperature variations. This component is AEC-Q200 compliant, making it suitable for automotive applications. The RNCF1206BKE26R7 is ideal for engineers seeking reliable and precise resistive components for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206BKE26R7-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206BKE26R7-ND
Chip Resistor - Surface Mount RNCF1206BKE26R7-ND
26.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

26.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE26R7
Chip Resistor - Surface Mount RNCF1206BKE26R7
RES 26.7 OHM 0.1% 1/3W 1206

RES 26.7 OHM 0.1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1206BKE26R7-ND RNCF1206BKE26R7
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers