Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BKE1K40

Description
1.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1206BKE1K40 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.4 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is RoHS and REACH compliant, ensuring it meets environmental regulations. It has a power rating of 1/3 W at 70°C and a maximum working voltage of 150 V. The device is suitable for a wide range of applications due to its precision tolerances and robust construction.

Datasheet Summary
Powered by GS/AI

The RNCF1206BKE1K40 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.4 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is RoHS and REACH compliant, ensuring it meets environmental regulations. It has a power rating of 1/3 W at 70°C and a maximum working voltage of 150 V. The device is suitable for a wide range of applications due to its precision tolerances and robust construction.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1206BKE1K40-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206BKE1K40-ND
Chip Resistor - Surface Mount RNCF1206BKE1K40-ND
1.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

1.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1206BKE1K40
Chip Resistor - Surface Mount RNCF1206BKE1K40
RES 1.4K OHM 0.1% 1/3W 1206

RES 1.4K OHM 0.1% 1/3W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1206BKE1K40-ND RNCF1206BKE1K40
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1474FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details