Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603BTE330R

Description
RES SMD 330 OHM 0.1% 1/6W 0603
Request a Quote Datasheet
Description
RES SMD 330 OHM 0.1% 1/6W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0603BTE330RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE330RDKR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE330RDKR-ND
RES SMD 330 OHM 0.1% 1/6W 0603

RES SMD 330 OHM 0.1% 1/6W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE330RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE330RTR-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE330RTR-ND
330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

330 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0603BTE330RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0603BTE330RCT-ND
Chip Resistor - Surface Mount 738-RNCF0603BTE330RCT-ND
RES SMD 330 OHM 0.1% 1/6W 0603

RES SMD 330 OHM 0.1% 1/6W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1173571-RNCF0603BTE330R
Resistors - Chip Resistor - Surface Mount 1173571-RNCF0603BTE330R
Win Source Part Number: 1173571-RNCF0603BTE3 30R Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc Other Names: RNC16T9330BR-ND,RNC1 6T9330BR,RNC16T93300 .1%R-ND,RNC16T93300. 1%R,RNC 16 T9 330 0.1% R

Win Source Part Number: 1173571-RNCF0603BTE330R
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCF
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc
Other Names: RNC16T9330BR-ND,RNC16T9330BR,RNC16T93300.1%R-ND,RNC16T93300.1%R,RNC 16 T9 330 0.1% R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 738-RNCF0603BTE330RDKR-ND 1173571-RNCF0603BTE330R
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details