Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0603BTE11K1

Description
11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF0603BTE11K1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BTE11K1CT-ND
Chip Resistor - Surface Mount RNCF0603BTE11K1CT-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603BTE11K1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BTE11K1TR-ND
Chip Resistor - Surface Mount RNCF0603BTE11K1TR-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603BTE11K1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF0603BTE11K1DKR-ND
Chip Resistor - Surface Mount RNCF0603BTE11K1DKR-ND
11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

11.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF0603BTE11K1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF0603BTE11K1
Chip Resistor - Surface Mount RNCF0603BTE11K1
RES 11.1K OHM 0.1% 1/6W 0603

RES 11.1K OHM 0.1% 1/6W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RNCF0603BTE11K1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RNCF0603BTE11K1
Resistors - Chip Resistor - Surface Mount RNCF0603BTE11K1
RES SMD 11.1K OHM 0.1% 1/6W 0603

RES SMD 11.1K OHM 0.1% 1/6W 0603

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Chip Resistors Resistors
Product Number RNCF0603BTE11K1CT-ND RNCF0603BTE11K1 RNCF0603BTE11K1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details