Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0402BTE4K75

Description
RES 4.75K OHM 0.1% 1/10W 0402
Request a Quote Datasheet
Description
RES 4.75K OHM 0.1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0402BTE4K75DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE4K75DKR-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE4K75DKR-ND
RES 4.75K OHM 0.1% 1/10W 0402

RES 4.75K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BTE4K75CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE4K75CT-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE4K75CT-ND
RES 4.75K OHM 0.1% 1/10W 0402

RES 4.75K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BTE4K75TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BTE4K75TR-ND
Chip Resistor - Surface Mount 738-RNCF0402BTE4K75TR-ND
4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

4.75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0402BTE4K75DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details