Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF0402BKT1K00

Description
RES SMD 1K OHM 0.1% 1/10W 0402
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.1% 1/10W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF0402BKT1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BKT1K00DKR-ND
Chip Resistor - Surface Mount 738-RNCF0402BKT1K00DKR-ND
RES SMD 1K OHM 0.1% 1/10W 0402

RES SMD 1K OHM 0.1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BKT1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BKT1K00TR-ND
Chip Resistor - Surface Mount 738-RNCF0402BKT1K00TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF0402BKT1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF0402BKT1K00CT-ND
Chip Resistor - Surface Mount 738-RNCF0402BKT1K00CT-ND
RES SMD 1K OHM 0.1% 1/10W 0402

RES SMD 1K OHM 0.1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF0402BKT1K00DKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details