RES, AUTO, 0805, 10 KOHM, 0.1%,
RES, AUTO, 0805, 10 KOHM, 0.1%,
RES, AUTO, 0805, 10 KOHM, 0.1%,
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCA0805BTS10K0TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |