RES PREC, AIN, 1206, 121 OHM, 0.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNAN1206BTC121RTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 121 ohms |