Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RMCW1225JT100K

Description
Win Source Part Number: 1340454-RMCW1225JT10 0K Category: Resistors - Chip Resistor - Surface Mount Series: RMCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.256" W (3.20mm x 6.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Wide 2512 (6432 Metric) , 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1340454-RMCW1225JT10 0K Category: Resistors - Chip Resistor - Surface Mount Series: RMCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.256" W (3.20mm x 6.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Wide 2512 (6432 Metric) , 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1340454-RMCW1225JT100K - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1340454-RMCW1225JT100K
Resistors - Chip Resistor - Surface Mount 1340454-RMCW1225JT100K
Win Source Part Number: 1340454-RMCW1225JT10 0K Category: Resistors - Chip Resistor - Surface Mount Series: RMCW Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.126" L x 0.256" W (3.20mm x 6.50mm) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Wide 2512 (6432 Metric) , 1225 Supplier Device Package: 1225 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1340454-RMCW1225JT100K
Category: Resistors - Chip Resistor - Surface Mount
Series: RMCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.256" W (3.20mm x 6.50mm)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Wide 2512 (6432 Metric) , 1225
Supplier Device Package: 1225
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RMCW1225JT100KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCW1225JT100KTR-ND
Chip Resistor - Surface Mount 738-RMCW1225JT100KTR-ND
100 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

100 kOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1340454-RMCW1225JT100K 738-RMCW1225JT100KTR-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details