Stackpole Electronics, Inc. Chip Resistor - Surface Mount RMCS2512FT21K0

Description
21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet
Description
21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RMCS2512FT21K0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RMCS2512FT21K0TR-ND
Chip Resistor - Surface Mount 738-RMCS2512FT21K0TR-ND
21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

21 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RMCS2512FT21K0TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details